Advanced Photonix Photodiodes 172-11-31-221

Description
Photodiode 660nm 8ns 79°
Request a Quote Datasheet
Description
Photodiode 660nm 8ns 79°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-172-11-31-221-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 660nm 8ns 79°

Photodiode 660nm 8ns 79°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-172-11-31-221-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S10784 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 340 to 1040 nm (3400 to 10400 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details