Advanced Photonix Photodiodes 100-14-21-021

Description
Photodiode 660nm 13ns 82°
Request a Quote Datasheet
Description
Photodiode 660nm 13ns 82°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-100-14-21-021-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 660nm 13ns 82°

Photodiode 660nm 13ns 82°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-100-14-21-021-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12181-130K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1870 nm (9000 to 18700 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.1 mm (0.1220 inch)
View Details