Advanced Photonix Photodiodes 036-70-62-531

Description
Photodiode 2ns
Request a Quote Datasheet
Description
Photodiode 2ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-036-70-62-531-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 2ns

Photodiode 2ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-036-70-62-531-ND
Product Name Photodiodes
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Photodiode Package THT
Sensitivity 47 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S8650 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo Detectors - Remote Receiver - 1855-1046-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details