Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UX511QS

Description
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 1855-1046-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
1855-1046-ND
Photo Detectors - Remote Receiver 1855-1046-ND
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole

Remote Receiver Sensor, 38.0kHz 8.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1855-1046-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S6045-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details