Advanced Photonix Photodiodes 0200-3111-111

Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 0200-3111-111-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
0200-3111-111-ND
Photodiodes 0200-3111-111-ND
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 0200-3111-111-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 900 to 1700 nm (9000 to 17000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Active Area Diameter or Length 0.5000 mm (0.0197 inch)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12183-030K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2600 nm (9000 to 26000 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 425-2454-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response IR
Spectral Response Range 680 to 1200 nm (6800 to 12000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details