Advanced Photonix Photodiodes 012-UVB-011

Description
Photodiode 55°
Request a Quote Datasheet
Description
Photodiode 55°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-012-UVB-011-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 55°

Photodiode 55°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-012-UVB-011-ND
Product Name Photodiodes
Spectral Response Range 220 to 330 nm (2200 to 3300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S2506-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details