Advanced Photonix Photodiodes 012-UVA-011

Description
Photodiode 55°
Request a Quote Datasheet
Description
Photodiode 55°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-012-UVA-011-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 55°

Photodiode 55°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-012-UVA-011-ND
Product Name Photodiodes
Spectral Response Range 220 to 370 nm (2200 to 3700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3584-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details