Advanced Photonix Photodiodes 012-151-001

Description
Photodiode 1.2ns
Request a Quote Datasheet
Description
Photodiode 1.2ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-012-151-001TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 1.2ns

Photodiode 1.2ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-012-151-001TR-ND
Product Name Photodiodes
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Package SMT
Sensitivity 0.9000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S6045-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details