Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 0050-3111-111-ND |
| Product Name | Photodiodes |
| Peak Sensitivity Wavelength | 900 to 1700 nm (9000 to 17000 Å) |
| Photodiode Package | THT; TO-46-3 Lens Top Metal Can |
| Active Area Diameter or Length | 0.2500 mm (0.0098 inch) |