Advanced Optics, Inc. Optical Windows Precision Grade

Description
Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/10 and λ/20 in fused silica. Custom coatings and sizes are available to meet your requirements and we offer free engineering services. Many of our in-stock optical windows are manufactured from high purity synthetic fused silica. Fused silica provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion.
Description
Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/10 and λ/20 in fused silica. Custom coatings and sizes are available to meet your requirements and we offer free engineering services. Many of our in-stock optical windows are manufactured from high purity synthetic fused silica. Fused silica provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Optical Windows - Precision Grade - Advanced Optics, Inc.
Pewaukee, WI, USA
Optical Windows
Precision Grade
Optical Windows Precision Grade
Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/10 and λ/20 in fused silica. Custom coatings and sizes are available to meet your requirements and we offer free engineering services. Many of our in-stock optical windows are manufactured from high purity synthetic fused silica. Fused silica provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion.

Optical windows are used to separate two different environments while still allowing light to pass through. Advanced Optics manufactures optical windows made of low expansion borosilicate glass and fused silica up to 8 inches in diameter to meet various demanding applications. Surface flatness of λ/4 and λ/10 are available in low expansion borosilicate glass and λ/10 and λ/20 in fused silica. Custom coatings and sizes are available to meet your requirements and we offer free engineering services.

Many of our in-stock optical windows are manufactured from high purity synthetic fused silica. Fused silica provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion.

Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Windows
Product Number Precision Grade
Product Name Optical Windows
Window Type Plane
Wavelength Range 0.1880 to 3000 nm (1.88 to 30000 Å)
Window Material Borosilicate Glass and Fused Silica
Windows Features No Coating; Anti-Reflection Coating (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Window, Sapphire, 22.00 mm Diameter, 1.00 mm Thick - SAW21 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details