Advanced Micro Lites, Inc. 3.5GHz Embedded Microprocessor MPU YD3000C6M2OFH

Description
Athlon 3000G (2C 4T 3.5GHz) w/Vega 3 Product overview: YD3000C6M2OFH from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD3000C6M2OFH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Athlon 3000G (2C 4T 3.5GHz) w/Vega 3 Product overview: YD3000C6M2OFH from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD3000C6M2OFH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5GHz Embedded Microprocessor MPU - 694-YD3000C6M2OFH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5GHz Embedded Microprocessor MPU
694-YD3000C6M2OFH
3.5GHz Embedded Microprocessor MPU 694-YD3000C6M2OFH
Athlon 3000G (2C 4T 3.5GHz) w/Vega 3 Product overview: YD3000C6M2OFH from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD3000C6M2OFH can be used for catalog matching and distributor lookup.

Athlon 3000G (2C 4T 3.5GHz) w/Vega 3 Product overview: YD3000C6M2OFH from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD3000C6M2OFH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-YD3000C6M2OFH
Product Name 3.5GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X70-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details