Advanced Micro Lites, Inc. 2000MHz Embedded Microprocessor MPU RE460LSIE44HJE

Description
R R-460L 2000MHz 2x2MB cache Product overview: RE460LSIE44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460LSIE44HJE can be used for catalog matching and distributor lookup.
Request a Quote
Description
R R-460L 2000MHz 2x2MB cache Product overview: RE460LSIE44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460LSIE44HJE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000MHz Embedded Microprocessor MPU - 694-RE460LSIE44HJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000MHz Embedded Microprocessor MPU
694-RE460LSIE44HJE
2000MHz Embedded Microprocessor MPU 694-RE460LSIE44HJE
R R-460L 2000MHz 2x2MB cache Product overview: RE460LSIE44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460LSIE44HJE can be used for catalog matching and distributor lookup.

R R-460L 2000MHz 2x2MB cache Product overview: RE460LSIE44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460LSIE44HJE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-RE460LSIE44HJE
Product Name 2000MHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D33A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
5 suppliers