Advanced Micro Lites, Inc. 1900MHz Embedded Microprocessor MPU RE460HDEC44HJE

Description
R R-460H 1900MHz 2x2MB cache Product overview: RE460HDEC44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460HDEC44HJE can be used for catalog matching and distributor lookup.
Request a Quote
Description
R R-460H 1900MHz 2x2MB cache Product overview: RE460HDEC44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460HDEC44HJE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1900MHz Embedded Microprocessor MPU - 694-RE460HDEC44HJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1900MHz Embedded Microprocessor MPU
694-RE460HDEC44HJE
1900MHz Embedded Microprocessor MPU 694-RE460HDEC44HJE
R R-460H 1900MHz 2x2MB cache Product overview: RE460HDEC44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460HDEC44HJE can be used for catalog matching and distributor lookup.

R R-460H 1900MHz 2x2MB cache Product overview: RE460HDEC44HJE from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1900MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1900MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RE460HDEC44HJE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-RE460HDEC44HJE
Product Name 1900MHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC750CXEFP2013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Intel® Core™ M-5Y31 Processor (4M Cache, up to 2.40 GHz) - 5Y31 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 900 to 2400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details