Advanced Micro Lites, Inc. Dual 2.6GHz Embedded Microprocessor MPU OSP2218GAA6CX

Description
Opteron Dual-Core 2218 HE 2.6GHz Product overview: OSP2218GAA6CX from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSP2218GAA6CX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron Dual-Core 2218 HE 2.6GHz Product overview: OSP2218GAA6CX from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSP2218GAA6CX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.6GHz Embedded Microprocessor MPU - 694-OSP2218GAA6CX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.6GHz Embedded Microprocessor MPU
694-OSP2218GAA6CX
Dual 2.6GHz Embedded Microprocessor MPU 694-OSP2218GAA6CX
Opteron Dual-Core 2218 HE 2.6GHz Product overview: OSP2218GAA6CX from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSP2218GAA6CX can be used for catalog matching and distributor lookup.

Opteron Dual-Core 2218 HE 2.6GHz Product overview: OSP2218GAA6CX from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OSP2218GAA6CX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-OSP2218GAA6CX
Product Name Dual 2.6GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 667 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3358BZCZA100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D34A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers