Advanced Micro Lites, Inc. 3.3GHz 8MB Embedded Microprocessor MPU FD4200FRW4KGU

Description
FX-4200 3.3GHz 8MB Cache Socket AM3 QuadCore Product overview: FD4200FRW4KGU from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4200FRW4KGU can be used for catalog matching and distributor lookup.
Request a Quote
Description
FX-4200 3.3GHz 8MB Cache Socket AM3 QuadCore Product overview: FD4200FRW4KGU from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4200FRW4KGU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3GHz 8MB Embedded Microprocessor MPU - 694-FD4200FRW4KGU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3GHz 8MB Embedded Microprocessor MPU
694-FD4200FRW4KGU
3.3GHz 8MB Embedded Microprocessor MPU 694-FD4200FRW4KGU
FX-4200 3.3GHz 8MB Cache Socket AM3 QuadCore Product overview: FD4200FRW4KGU from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4200FRW4KGU can be used for catalog matching and distributor lookup.

FX-4200 3.3GHz 8MB Cache Socket AM3 QuadCore Product overview: FD4200FRW4KGU from Advanced Micro Lites is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4200FRW4KGU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-FD4200FRW4KGU
Product Name 3.3GHz 8MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details