Advanced Micro Devices, Inc. 3.2GHz Embedded Microprocessor MPU YD200GC6FBCBX

Description
Athlon 200GE (2C 4T 3.2GHz) w/Vega 3 Product overview: YD200GC6FBCBX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD200GC6FBCBX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Athlon 200GE (2C 4T 3.2GHz) w/Vega 3 Product overview: YD200GC6FBCBX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD200GC6FBCBX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.2GHz Embedded Microprocessor MPU - 694-YD200GC6FBCBX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2GHz Embedded Microprocessor MPU
694-YD200GC6FBCBX
3.2GHz Embedded Microprocessor MPU 694-YD200GC6FBCBX
Athlon 200GE (2C 4T 3.2GHz) w/Vega 3 Product overview: YD200GC6FBCBX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD200GC6FBCBX can be used for catalog matching and distributor lookup.

Athlon 200GE (2C 4T 3.2GHz) w/Vega 3 Product overview: YD200GC6FBCBX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YD200GC6FBCBX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - YD200GC6FBCBX - 953094-YD200GC6FBCBX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - YD200GC6FBCBX
953094-YD200GC6FBCBX
Embedded - Embedded - Microprocessors - YD200GC6FBCBX 953094-YD200GC6FBCBX
Win Source Part Number: 953094-YD200GC6FBCBX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953094-YD200GC6FBCBX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-YD200GC6FBCBX 953094-YD200GC6FBCBX
Product Name 3.2GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - YD200GC6FBCBX
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AT91SAM9XE128-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details