Advanced Micro Devices, Inc. OEM Souring XQ7VX690T-2RF17611

Description
Category: OEM Souring Win Source Part Number: 1463277-XQ7VX690T-2R F17611 Manufacturer: Amd
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463277-XQ7VX690T-2R F17611 Manufacturer: Amd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463277-XQ7VX690T-2RF17611 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463277-XQ7VX690T-2R F17611 Manufacturer: Amd

Category: OEM Souring
Win Source Part Number: 1463277-XQ7VX690T-2RF17611
Manufacturer: Amd

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463277-XQ7VX690T-2RF17611
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40DF1020C7 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 624 pins
View Details
FPGA Programmable Logic Device - 719-GAL20V8A-15LNC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type FPGA
Macrocells 8
Package Type Other; Bulk
View Details
3 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46116V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V, 3.3 V, 5 V
Operating Current 73 milliamps
View Details
4 suppliers