Advanced Micro Devices, Inc. 1700 MHz Embedded Microprocessor MPU XP-M-1700

Description
Athlon XP-M 1700 MHz Palomino Product overview: XP-M-1700 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1700 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XP-M-1700 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Athlon XP-M 1700 MHz Palomino Product overview: XP-M-1700 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1700 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XP-M-1700 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 MHz Embedded Microprocessor MPU - 694-XP-M-1700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1700 MHz Embedded Microprocessor MPU
694-XP-M-1700
1700 MHz Embedded Microprocessor MPU 694-XP-M-1700
Athlon XP-M 1700 MHz Palomino Product overview: XP-M-1700 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1700 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XP-M-1700 can be used for catalog matching and distributor lookup.

Athlon XP-M 1700 MHz Palomino Product overview: XP-M-1700 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1700 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XP-M-1700 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XP-M-1700 - 953142-XP-M-1700 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XP-M-1700
953142-XP-M-1700
Embedded - Embedded - Microprocessors - XP-M-1700 953142-XP-M-1700
Win Source Part Number: 953142-XP-M-1700 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953142-XP-M-1700
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XP-M-1700 953142-XP-M-1700
Product Name 1700 MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XP-M-1700
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details