Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU5CG-1FBVB900I

Description
Win Source Part Number: 1353764-XCZU5CG-1FBV B900I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC CG Package: Tray Product Status: Active Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Base Product Number: XCZU5 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 500MHz, 1.2GHz Number of I/O: 204 Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1353764-XCZU5CG-1FBV B900I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC CG Package: Tray Product Status: Active Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Base Product Number: XCZU5 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 500MHz, 1.2GHz Number of I/O: 204 Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1353764-XCZU5CG-1FBVB900I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1353764-XCZU5CG-1FBVB900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1353764-XCZU5CG-1FBVB900I
Win Source Part Number: 1353764-XCZU5CG-1FBV B900I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC CG Package: Tray Product Status: Active Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Base Product Number: XCZU5 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 500MHz, 1.2GHz Number of I/O: 204 Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells

Win Source Part Number: 1353764-XCZU5CG-1FBVB900I
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Zynq® UltraScale+™ MPSoC CG
Package: Tray
Product Status: Active
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 900-FCBGA (31x31)
Base Product Number: XCZU5
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A4 XIL
Speed: 500MHz, 1.2GHz
Number of I/O: 204
Core Processor: Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 256K+ Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XCZU5CG-1FBVB900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU5CG-1FBVB900I
System On Chip (SoC) XCZU5CG-1FBVB900I
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 1.2GHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 1.2GHz 900-FCBGA (31x31)

Buy Now
System On Chip (SoC) - XCZU5CG-1FBVB900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU5CG-1FBVB900I
System On Chip (SoC) XCZU5CG-1FBVB900I
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 1.2GHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 1.2GHz 900-FCBGA (31x31)

Buy Now
Embedded - System On Chip (SoC) - XCZU5CG-1FBVB900I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU5CG-1FBVB900I
Embedded - System On Chip (SoC) XCZU5CG-1FBVB900I
IC SOC CORTEX-A53 900FCBGA

IC SOC CORTEX-A53 900FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1353764-XCZU5CG-1FBVB900I XCZU5CG-1FBVB900I XCZU5CG-1FBVB900I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ ARM; Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™
Package / Case Tray 900-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 204 #
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details