Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU4EG-L1SFVC784I

Description
Win Source Part Number: 1353765-XCZU4EG-L1SF VC784I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Base Product Number: XCZU4 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 500MHz, 600MHz, 1.2GHz Number of I/O: 252 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1353765-XCZU4EG-L1SF VC784I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Base Product Number: XCZU4 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 500MHz, 600MHz, 1.2GHz Number of I/O: 252 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1353765-XCZU4EG-L1SFVC784I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1353765-XCZU4EG-L1SFVC784I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1353765-XCZU4EG-L1SFVC784I
Win Source Part Number: 1353765-XCZU4EG-L1SF VC784I Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Active Package / Case: 784-BFBGA, FCBGA Supplier Device Package: 784-FCBGA (23x23) Base Product Number: XCZU4 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A4 XIL Speed: 500MHz, 600MHz, 1.2GHz Number of I/O: 252 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells

Win Source Part Number: 1353765-XCZU4EG-L1SFVC784I
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Zynq® UltraScale+™ MPSoC EG
Package: Tray
Product Status: Active
Package / Case: 784-BFBGA, FCBGA
Supplier Device Package: 784-FCBGA (23x23)
Base Product Number: XCZU4
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A4 XIL
Speed: 500MHz, 600MHz, 1.2GHz
Number of I/O: 252
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XCZU4EG-L1SFVC784I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU4EG-L1SFVC784I
System On Chip (SoC) XCZU4EG-L1SFVC784I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Buy Now
System On Chip (SoC) - XCZU4EG-L1SFVC784I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU4EG-L1SFVC784I
System On Chip (SoC) XCZU4EG-L1SFVC784I
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)

Buy Now
Embedded - System On Chip (SoC) - XCZU4EG-L1SFVC784I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU4EG-L1SFVC784I
Embedded - System On Chip (SoC) XCZU4EG-L1SFVC784I
IC SOC CORTEX-A53 784FCBGA

IC SOC CORTEX-A53 784FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1353765-XCZU4EG-L1SFVC784I XCZU4EG-L1SFVC784I XCZU4EG-L1SFVC784I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 784-BFBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 252 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details