Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU2EG-3SBVA484E

Description
Win Source Part Number: 1353759-XCZU2EG-3SBV A484E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Obsolete Package / Case: 484-BFBGA, FCBGA Supplier Device Package: 484-FCBGA (19x19) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: OBSOLETE Speed: 600MHz, 667MHz, 1.5GHz Number of I/O: 82 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Request a Quote Datasheet
Description
Win Source Part Number: 1353759-XCZU2EG-3SBV A484E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Obsolete Package / Case: 484-BFBGA, FCBGA Supplier Device Package: 484-FCBGA (19x19) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: OBSOLETE Speed: 600MHz, 667MHz, 1.5GHz Number of I/O: 82 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 103K+ Logic Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1353759-XCZU2EG-3SBVA484E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1353759-XCZU2EG-3SBVA484E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1353759-XCZU2EG-3SBVA484E
Win Source Part Number: 1353759-XCZU2EG-3SBV A484E Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Zynq® UltraScale+™ MPSoC EG Package: Tray Product Status: Obsolete Package / Case: 484-BFBGA, FCBGA Supplier Device Package: 484-FCBGA (19x19) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: OBSOLETE Speed: 600MHz, 667MHz, 1.5GHz Number of I/O: 82 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 103K+ Logic Cells

Win Source Part Number: 1353759-XCZU2EG-3SBVA484E
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Zynq® UltraScale+™ MPSoC EG
Package: Tray
Product Status: Obsolete
Package / Case: 484-BFBGA, FCBGA
Supplier Device Package: 484-FCBGA (19x19)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Speed: 600MHz, 667MHz, 1.5GHz
Number of I/O: 82
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 103K+ Logic Cells

Buy Now Datasheet
System On Chip (SoC) - XCZU2EG-3SBVA484E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU2EG-3SBVA484E
System On Chip (SoC) XCZU2EG-3SBVA484E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 600MHz, 667MHz, 1.5GHz 484-FCBGA (19x19)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 600MHz, 667MHz, 1.5GHz 484-FCBGA (19x19)

Buy Now
System On Chip (SoC) - XCZU2EG-3SBVA484E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCZU2EG-3SBVA484E
System On Chip (SoC) XCZU2EG-3SBVA484E
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 600MHz, 667MHz, 1.5GHz 484-FCBGA (19x19)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 600MHz, 667MHz, 1.5GHz 484-FCBGA (19x19)

Buy Now
Embedded - System On Chip (SoC) - XCZU2EG-3SBVA484E - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
XCZU2EG-3SBVA484E
Embedded - System On Chip (SoC) XCZU2EG-3SBVA484E
IC SOC CORTEX-A53 484FCBGA

IC SOC CORTEX-A53 484FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1353759-XCZU2EG-3SBVA484E XCZU2EG-3SBVA484E XCZU2EG-3SBVA484E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Package / Case Tray 484-BFBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 82 #
Unlock Full Specs
to access all available technical data

Similar Products

66AK2E05 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E05XABD25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details
 - CY8C20336A-24LQXI - Rochester Electronics
Infineon Technologies AG
View Details