Advanced Micro Devices, Inc. Dual 533MHz 1.3GHz FPGA Programmable Logic Device XCZU2CG-2SFVA625E

Description
IC SOC CORTEX-A53 625FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 1.3GHz 625-FCBGA (21x21) Product overview: XCZU2CG-2SFVA625E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 533MHz, 1.3GHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Dual, 533MHz, 1.3GHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCZU2CG-2SFVA625 E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SOC CORTEX-A53 625FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 1.3GHz 625-FCBGA (21x21) Product overview: XCZU2CG-2SFVA625E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 533MHz, 1.3GHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Dual, 533MHz, 1.3GHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCZU2CG-2SFVA625 E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 533MHz 1.3GHz FPGA Programmable Logic Device - 696-XCZU2CG-2SFVA625E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 533MHz 1.3GHz FPGA Programmable Logic Device
696-XCZU2CG-2SFVA625E
Dual 533MHz 1.3GHz FPGA Programmable Logic Device 696-XCZU2CG-2SFVA625E
IC SOC CORTEX-A53 625FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 1.3GHz 625-FCBGA (21x21) Product overview: XCZU2CG-2SFVA625E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 533MHz, 1.3GHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Dual, 533MHz, 1.3GHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCZU2CG-2SFVA625 E can be used for catalog matching and distributor lookup.

IC SOC CORTEX-A53 625FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 1.3GHz 625-FCBGA (21x21) Product overview: XCZU2CG-2SFVA625E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 533MHz, 1.3GHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Dual, 533MHz, 1.3GHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCZU2CG-2SFVA625E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCZU2CG-2SFVA625E
Product Name Dual 533MHz 1.3GHz FPGA Programmable Logic Device
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details