Advanced Micro Devices, Inc. Embedded Microprocessor MPU XCZU17EG-1FFVB1517E

Description
IC SOC CORTEX-A53 1517FCBGA Product overview: XCZU17EG-1FFVB1517E from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU17EG-1FFVB15 17E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SOC CORTEX-A53 1517FCBGA Product overview: XCZU17EG-1FFVB1517E from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU17EG-1FFVB15 17E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 777-XCZU17EG-1FFVB1517E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
777-XCZU17EG-1FFVB1517E
Embedded Microprocessor MPU 777-XCZU17EG-1FFVB1517E
IC SOC CORTEX-A53 1517FCBGA Product overview: XCZU17EG-1FFVB1517E from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU17EG-1FFVB15 17E can be used for catalog matching and distributor lookup.

IC SOC CORTEX-A53 1517FCBGA Product overview: XCZU17EG-1FFVB1517E from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-XCZU17EG-1FFVB1517E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 777-XCZU17EG-1FFVB1517E
Product Name Embedded Microprocessor MPU
Supply Voltage 850 mV
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details