Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-1FLVA2104I

Description
Win Source Part Number: 1030183-XCVU7P-1FLVA 2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 832 Number of LABs/CLBs: 98520 Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCVU7P-1FLVA2104IXCV U7P1FLVA2104I; ECCN: 3A001A7B Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU7
Request a Quote Datasheet
Description
Win Source Part Number: 1030183-XCVU7P-1FLVA 2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 832 Number of LABs/CLBs: 98520 Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCVU7P-1FLVA2104IXCV U7P1FLVA2104I; ECCN: 3A001A7B Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1030183-XCVU7P-1FLVA2104I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1030183-XCVU7P-1FLVA2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1030183-XCVU7P-1FLVA2104I
Win Source Part Number: 1030183-XCVU7P-1FLVA 2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 832 Number of LABs/CLBs: 98520 Number of Logic Elements/Cells: 1724100 Total RAM Bits: 260812800 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCVU7P-1FLVA2104IXCV U7P1FLVA2104I; ECCN: 3A001A7B Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU7

Win Source Part Number: 1030183-XCVU7P-1FLVA2104I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 832
Number of LABs/CLBs: 98520
Number of Logic Elements/Cells: 1724100
Total RAM Bits: 260812800
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCVU7P-1FLVA2104IXCVU7P1FLVA2104I;
ECCN: 3A001A7B
Fake Threat In the Open Market: 73 pct.
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU7

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCVU7P-1FLVA2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU7P-1FLVA2104I
FPGA Programmable Logic Device 696-XCVU7P-1FLVA2104I
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU7P-1FLVA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-1FLVA2104 I can be used for catalog matching and distributor lookup.

IC FPGA 832 I/O 2104FCBGA Product overview: XCVU7P-1FLVA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-1FLVA2104I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVA2104I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU7P-1FLVA2104I
Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-1FLVA2104I
IC FPGA 832 I/O 2104FCBGA

IC FPGA 832 I/O 2104FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVA2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU7P-1FLVA2104I
FPGAs (Field Programmable Gate Array) XCVU7P-1FLVA2104I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 260812800 1724100 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVA2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU7P-1FLVA2104I
FPGAs (Field Programmable Gate Array) XCVU7P-1FLVA2104I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 260812800 1724100 2104-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1030183-XCVU7P-1FLVA2104I 696-XCVU7P-1FLVA2104I XCVU7P-1FLVA2104I XCVU7P-1FLVA2104I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.72E6 1.72E6 1.72E6 1.72E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 850 mV Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-25T - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 40 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details