Category: OEM Souring
Win Source Part Number: 1463435-XCVU57P-2FSV
Manufacturer: Amd
IC FPGA VIRTEX-UP 2892BGA
IC FPGA VIRTEX-UP 2892BGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 624 74344038 2851800 2892-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 624 74344038 2851800 2892-BBGA, FCBGA
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1463435-XCVU57P-2FSVK2892E | XCVU57P-2FSVK2892E | XCVU57P-2FSVK2892E | XCVU57P-2FSVK2892E |
| Product Name | OEM Souring | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2.85E6 | 2.85E6 | ||
| User I/Os | 624 pins | 624 pins | ||
| Supply Voltage | Other | Other; 0.825V ~ 0.876V |