Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU13P-1FHGA2104I

Description
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU13P-1FHGA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FHGA210 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU13P-1FHGA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FHGA210 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU13P-1FHGA2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU13P-1FHGA2104I
FPGA Programmable Logic Device 696-XCVU13P-1FHGA2104I
IC FPGA 832 I/O 2104FCBGA Product overview: XCVU13P-1FHGA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FHGA210 4I can be used for catalog matching and distributor lookup.

IC FPGA 832 I/O 2104FCBGA Product overview: XCVU13P-1FHGA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P-1FHGA2104I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1356141-XCVU13P-1FHGA2104I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1356141-XCVU13P-1FHGA2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1356141-XCVU13P-1FHGA2104I
Win Source Part Number: 1356141-XCVU13P-1FHG A2104I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex® UltraScale+™ Package: Tray Product Status: Active Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (52.5x52.5) Base Product Number: XCVU13 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7B Voltage - Supply: 0.825V ~ 0.876V Number of Logic Elements/Cells: 3780000 Total RAM Bits: 514867200 Number of I/O: 832 Number of LABs/CLBs: 216000

Win Source Part Number: 1356141-XCVU13P-1FHGA2104I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex® UltraScale+™
Package: Tray
Product Status: Active
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (52.5x52.5)
Base Product Number: XCVU13
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7B
Voltage - Supply: 0.825V ~ 0.876V
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 514867200
Number of I/O: 832
Number of LABs/CLBs: 216000

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU13P-1FHGA2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FHGA2104I
FPGAs (Field Programmable Gate Array) XCVU13P-1FHGA2104I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCVU13P-1FHGA2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU13P-1FHGA2104I
FPGAs (Field Programmable Gate Array) XCVU13P-1FHGA2104I
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-1FHGA2104I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU13P-1FHGA2104I
Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-1FHGA2104I
IC FPGA 832 I/O 2104FCBGA

IC FPGA 832 I/O 2104FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU13P-1FHGA2104I 1356141-XCVU13P-1FHGA2104I XCVU13P-1FHGA2104I XCVU13P-1FHGA2104I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3.78E6 3.78E6 3.78E6 3.78E6
Package Type Other; Tray Other; 2104-BBGA, FCBGA
User I/Os 832 pins 832 pins 832 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details