Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCVU125-1FLVC2104I

Description
IC FPGA 416 I/O 2104FCBGA / series Field Programmable Gate Array (FPGA) IC 416 90726400 1566600 2104-BBGA, FCBGA Product overview: XCVU125-1FLVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-1FLVC210 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 416 I/O 2104FCBGA / series Field Programmable Gate Array (FPGA) IC 416 90726400 1566600 2104-BBGA, FCBGA Product overview: XCVU125-1FLVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-1FLVC210 4I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU125-1FLVC2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU125-1FLVC2104I
FPGA Programmable Logic Device 696-XCVU125-1FLVC2104I
IC FPGA 416 I/O 2104FCBGA / series Field Programmable Gate Array (FPGA) IC 416 90726400 1566600 2104-BBGA, FCBGA Product overview: XCVU125-1FLVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-1FLVC210 4I can be used for catalog matching and distributor lookup.

IC FPGA 416 I/O 2104FCBGA / series Field Programmable Gate Array (FPGA) IC 416 90726400 1566600 2104-BBGA, FCBGA Product overview: XCVU125-1FLVC2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU125-1FLVC2104I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1018160-XCVU125-1FLVC2104I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1018160-XCVU125-1FLVC2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1018160-XCVU125-1FLVC2104I
Win Source Part Number: 1018160-XCVU125-1FLV C2104I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® UltraScale™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 89520 Number of Logic Elements/Cells: 1566600 Total RAM Bits: 90726400 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 2104-BBGA, FCBGA Supplier Device Package: 2104-FCBGA (47.5x47.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCVU125

Win Source Part Number: 1018160-XCVU125-1FLVC2104I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 89520
Number of Logic Elements/Cells: 1566600
Total RAM Bits: 90726400
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU125

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCVU125-1FLVC2104I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCVU125-1FLVC2104I
FPGAs (Field Programmable Gate Array) XCVU125-1FLVC2104I
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 90726400 1566600 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 90726400 1566600 2104-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCVU125-1FLVC2104I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCVU125-1FLVC2104I
Embedded - FPGAs (Field Programmable Gate Array) XCVU125-1FLVC2104I
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU125-1FLVC2104I 1018160-XCVU125-1FLVC2104I XCVU125-1FLVC2104I XCVU125-1FLVC2104I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.57E6 1.57E6 1.57E6 1.57E6
Package Type Other; Bulk Other; 2104-BBGA, FCBGA
User I/Os 416 pins 416 pins 416 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details