Win Source Part Number: 1206131-XCVU11P-1FLG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 572
Number of LABs/CLBs: 162000
Number of Logic Elements/Cells: 2835000
Total RAM Bits: 396150400
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCVU11P1FLGB2104I;
ECCN: 3A001A7B
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU11
IC FPGA 572 I/O 2104FCBGA Product overview: XCVU11P-1FLGB2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU11P-1FLGB210
IC FPGA 572 I/O 2104FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 572 396150400 2835000 2104-BBGA, FCBGA
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 572 396150400 2835000 2104-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1206131-XCVU11P-1FLGB2104I | 696-XCVU11P-1FLGB2104I | XCVU11P-1FLGB2104I | XCVU11P-1FLGB2104I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2.84E6 | 2.84E6 | 2.84E6 | 2.84E6 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V | Other; 0.825V ~ 0.876V |