IC FPGA 832 I/O 2104FCBGA Product overview: XCVU095-2FFVA2104I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVA210
Win Source Part Number: 1219196-XCVU095-2FFV
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex® UltraScale™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 832
Number of LABs/CLBs: 67200
Number of Logic Elements/Cells: 1176000
Total RAM Bits: 62259200
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 2104-BBGA, FCBGA
Supplier Device Package: 2104-FCBGA (47.5x47.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCVU095
IC FPGA 832 I/O 2104FCBGA
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 62259200 1176000 2104-BBGA, FCBGA
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 832 62259200 1176000 2104-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCVU095-2FFVA2104I | 1219196-XCVU095-2FFVA2104I | XCVU095-2FFVA2104I | XCVU095-2FFVA2104I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1.18E6 | 1.18E6 | 1.18E6 | 1.18E6 |
| Package Type | Other; Bulk | Other; 2104-BBGA, FCBGA | ||
| User I/Os | 884 pins | 832 pins | 832 pins |