Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal® Premium Versal™ Premium FPGA, 2.2M Logic Cells 450MHz, 1.08GHz 3340-FCBGA (55x55)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | System on a Chip (SoC) |
| Product Number | XCVP1402-2LLEVSVA3340 |
| Product Name | System On Chip (SoC) |
| Processor Core | ARM; Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ |
| Interface | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG |
| Package / Case | 3340-BFBGA, FCBGA |