Advanced Micro Devices, Inc. System On Chip (SoC) XCVC1502-2LSEVSVA2197

Description
Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ AI Core Versal™ AI Core FPGA, 800k Logic Cells 450MHz, 1.08GHz 2197-FCBGA (45x45)
Description
Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ AI Core Versal™ AI Core FPGA, 800k Logic Cells 450MHz, 1.08GHz 2197-FCBGA (45x45)
Datasheet
Datasheet Summary
Powered by GS/AI

The XCVC1502-2LSEVSVA2197 is a System on Chip (SoC) from Quarktwin Technology Ltd., part of the Versal AI Core series. It features a dual ARM Cortex-A72 MPCore and a dual ARM Cortex-R5F, both equipped with CoreSight technology. The device is designed for high-performance applications, offering 800k logic cells and operating frequencies up to 1.08 GHz. It is packaged in a 2197-FCBGA format with dimensions of 45x45 mm. The SoC supports various supply voltage levels, including a primary logic supply voltage (V_CCINT) of 0.88V for high performance. The device is suitable for applications requiring advanced processing capabilities and efficient power management.

Datasheet Summary
Powered by GS/AI

The XCVC1502-2LSEVSVA2197 is a System on Chip (SoC) from Quarktwin Technology Ltd., part of the Versal AI Core series. It features a dual ARM Cortex-A72 MPCore and a dual ARM Cortex-R5F, both equipped with CoreSight technology. The device is designed for high-performance applications, offering 800k logic cells and operating frequencies up to 1.08 GHz. It is packaged in a 2197-FCBGA format with dimensions of 45x45 mm. The SoC supports various supply voltage levels, including a primary logic supply voltage (V_CCINT) of 0.88V for high performance. The device is suitable for applications requiring advanced processing capabilities and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCVC1502-2LSEVSVA2197 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
XCVC1502-2LSEVSVA2197
System On Chip (SoC) XCVC1502-2LSEVSVA2197
Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ AI Core Versal™ AI Core FPGA, 800k Logic Cells 450MHz, 1.08GHz 2197-FCBGA (45x45)

Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ AI Core Versal™ AI Core FPGA, 800k Logic Cells 450MHz, 1.08GHz 2197-FCBGA (45x45)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category System on a Chip (SoC)
Product Number XCVC1502-2LSEVSVA2197
Product Name System On Chip (SoC)
Processor Core ARM; Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 to 800 MHz
View Details
System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C4747LQS-S453 - Rochester Electronics
Infineon Technologies AG
View Details