Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV600-4FG680I

Description
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad Product overview: XCV600-4FG680I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600-4FG680I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad Product overview: XCV600-4FG680I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600-4FG680I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV600-4FG680I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV600-4FG680I
FPGA Programmable Logic Device 696-XCV600-4FG680I
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad Product overview: XCV600-4FG680I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600-4FG680I can be used for catalog matching and distributor lookup.

IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad Product overview: XCV600-4FG680I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600-4FG680I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1026777-XCV600-4FG680I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1026777-XCV600-4FG680I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1026777-XCV600-4FG680I
Win Source Part Number: 1026777-XCV600-4FG68 0I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex® Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 512 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 680-LBGA Exposed Pad Supplier Device Package: 680-FTEBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XCV600-4FG680IXCV600 4FG680I; ECCN: 3A001A7A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV600 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1026777-XCV600-4FG680I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 512
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 98304
Number of Gates: 661111
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 680-LBGA Exposed Pad
Supplier Device Package: 680-FTEBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XCV600-4FG680IXCV6004FG680I;
ECCN: 3A001A7A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCV600
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4FG680I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV600-4FG680I
Embedded - FPGAs (Field Programmable Gate Array) XCV600-4FG680I
IC FPGA 512 I/O 680FTEBGA

IC FPGA 512 I/O 680FTEBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV600-4FG680I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV600-4FG680I
FPGAs (Field Programmable Gate Array) XCV600-4FG680I
Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV600-4FG680I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV600-4FG680I
FPGAs (Field Programmable Gate Array) XCV600-4FG680I
Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Virtex® Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV600-4FG680I 1026777-XCV600-4FG680I XCV600-4FG680I XCV600-4FG680I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 661111 661111 661111 661111
Logic Cells / Logic Blocks 15552 15552 15552 15552
Package Type Other; Tray Other; 680-LBGA Exposed Pad
User I/Os 512 pins 512 pins 512 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details