Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-7BG432I

Description
Win Source Part Number: 1380325-XCV300E-7BG4 32I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Virtex®-E Package: Tray Product Status: Obsolete Package / Case: 432-LBGA Exposed Pad, Metal Supplier Device Package: 432-MBGA (40x40) Base Product Number: XCV300E Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.71V ~ 1.89V Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of I/O: 316 Number of LABs/CLBs: 1536 Number of Gates: 411955
Request a Quote Datasheet
Description
Win Source Part Number: 1380325-XCV300E-7BG4 32I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Virtex®-E Package: Tray Product Status: Obsolete Package / Case: 432-LBGA Exposed Pad, Metal Supplier Device Package: 432-MBGA (40x40) Base Product Number: XCV300E Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.71V ~ 1.89V Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of I/O: 316 Number of LABs/CLBs: 1536 Number of Gates: 411955
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1380325-XCV300E-7BG432I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1380325-XCV300E-7BG432I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1380325-XCV300E-7BG432I
Win Source Part Number: 1380325-XCV300E-7BG4 32I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Virtex®-E Package: Tray Product Status: Obsolete Package / Case: 432-LBGA Exposed Pad, Metal Supplier Device Package: 432-MBGA (40x40) Base Product Number: XCV300E Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.71V ~ 1.89V Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of I/O: 316 Number of LABs/CLBs: 1536 Number of Gates: 411955

Win Source Part Number: 1380325-XCV300E-7BG432I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Virtex®-E
Package: Tray
Product Status: Obsolete
Package / Case: 432-LBGA Exposed Pad, Metal
Supplier Device Package: 432-MBGA (40x40)
Base Product Number: XCV300E
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.71V ~ 1.89V
Number of Logic Elements/Cells: 6912
Total RAM Bits: 131072
Number of I/O: 316
Number of LABs/CLBs: 1536
Number of Gates: 411955

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV300E-7BG432I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV300E-7BG432I
FPGA Programmable Logic Device 696-XCV300E-7BG432I
IC FPGA 316 I/O 432MBGA Product overview: XCV300E-7BG432I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300E-7BG432I can be used for catalog matching and distributor lookup.

IC FPGA 316 I/O 432MBGA Product overview: XCV300E-7BG432I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300E-7BG432I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV300E-7BG432I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV300E-7BG432I
FPGAs (Field Programmable Gate Array) XCV300E-7BG432I
Virtex®-E Field Programmable Gate Array (FPGA) IC 316 131072 6912 432-LBGA Exposed Pad, Metal

Virtex®-E Field Programmable Gate Array (FPGA) IC 316 131072 6912 432-LBGA Exposed Pad, Metal

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7BG432I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-7BG432I
Embedded - FPGAs (Field Programmable Gate Array) XCV300E-7BG432I
IC FPGA 316 I/O 432MBGA

IC FPGA 316 I/O 432MBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1380325-XCV300E-7BG432I 696-XCV300E-7BG432I XCV300E-7BG432I XCV300E-7BG432I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 411955 411955 411955 411955
Logic Cells / Logic Blocks 6912 6912 6912 6912
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details