Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCV300-4BG352C

Description
IC FPGA 260 I/O 352MBGA Product overview: XCV300-4BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG352C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 260 I/O 352MBGA Product overview: XCV300-4BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG352C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV300-4BG352C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of approximately 322,970 system gates and supports a maximum of 6,912 logic cells. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock-management circuitry, which includes four delay-locked loops for advanced clock control. The XCV300-4BG352C is packaged in a 352-ball grid array (BG352) format, providing a compact solution for complex designs. It is equipped with multi-standard SelectIO,Ñ¢ interfaces, allowing compatibility with various high-performance RAMs and other devices. This FPGA is suitable for applications requiring flexibility, speed, and high-density logic solutions.

Datasheet Summary
Powered by GS/AI

The XCV300-4BG352C is a member of the Virtex FPGA family from Quarktwin Technology Ltd., designed for high-performance and high-capacity programmable logic applications. It features a density of approximately 322,970 system gates and supports a maximum of 6,912 logic cells. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources and dedicated clock-management circuitry, which includes four delay-locked loops for advanced clock control. The XCV300-4BG352C is packaged in a 352-ball grid array (BG352) format, providing a compact solution for complex designs. It is equipped with multi-standard SelectIO,Ñ¢ interfaces, allowing compatibility with various high-performance RAMs and other devices. This FPGA is suitable for applications requiring flexibility, speed, and high-density logic solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV300-4BG352C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV300-4BG352C
FPGA Programmable Logic Device 696-XCV300-4BG352C
IC FPGA 260 I/O 352MBGA Product overview: XCV300-4BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG352C can be used for catalog matching and distributor lookup.

IC FPGA 260 I/O 352MBGA Product overview: XCV300-4BG352C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-4BG352C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV300-4BG352C
Embedded - FPGAs (Field Programmable Gate Array) XCV300-4BG352C
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV300-4BG352C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV300-4BG352C
FPGAs (Field Programmable Gate Array) XCV300-4BG352C
Virtex® Field Programmable Gate Array (FPGA) IC 260 65536 6912 352-LBGA Exposed Pad, Metal

Virtex® Field Programmable Gate Array (FPGA) IC 260 65536 6912 352-LBGA Exposed Pad, Metal

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV300-4BG352C XCV300-4BG352C XCV300-4BG352C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 322970 322970 322970
Logic Cells / Logic Blocks 6912 6912 6912
Package Type Other; Tray Other; 352-LBGA Exposed Pad, Metal
User I/Os 260 pins 260 pins 260 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details