Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-6FG860C

Description
Win Source Part Number: 1170151-XCV2000E-6FG 860C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-E Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 660 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 860-BGA Exposed Pad Supplier Device Package: 860-FBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XCV2000E6FG860C; ECCN: 3A001A7A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV2000E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1170151-XCV2000E-6FG 860C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-E Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 660 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 860-BGA Exposed Pad Supplier Device Package: 860-FBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XCV2000E6FG860C; ECCN: 3A001A7A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV2000E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1170151-XCV2000E-6FG860C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1170151-XCV2000E-6FG860C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1170151-XCV2000E-6FG860C
Win Source Part Number: 1170151-XCV2000E-6FG 860C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-E Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 660 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 860-BGA Exposed Pad Supplier Device Package: 860-FBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XCV2000E6FG860C; ECCN: 3A001A7A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCV2000E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1170151-XCV2000E-6FG860C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-E
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 660
Number of LABs/CLBs: 9600
Number of Logic Elements/Cells: 43200
Total RAM Bits: 655360
Number of Gates: 2541952
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 860-BGA Exposed Pad
Supplier Device Package: 860-FBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XCV2000E6FG860C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCV2000E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
BGA FPGA Programmable Logic Device - 696-XCV2000E-6FG860C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-XCV2000E-6FG860C
BGA FPGA Programmable Logic Device 696-XCV2000E-6FG860C
IC FPGA 660 I/O 860FBGA / series Field Programmable Gate Array (FPGA) IC 660 655360 43200 860-BGA Exposed Pad Product overview: XCV2000E-6FG860C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV2000E-6FG860C can be used for catalog matching and distributor lookup.

IC FPGA 660 I/O 860FBGA / series Field Programmable Gate Array (FPGA) IC 660 655360 43200 860-BGA Exposed Pad Product overview: XCV2000E-6FG860C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV2000E-6FG860C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG860C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV2000E-6FG860C
Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-6FG860C
IC FPGA 660 I/O 860FBGA

IC FPGA 660 I/O 860FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV2000E-6FG860C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV2000E-6FG860C
FPGAs (Field Programmable Gate Array) XCV2000E-6FG860C
Virtex®-E Field Programmable Gate Array (FPGA) IC 660 655360 43200 860-BGA Exposed Pad

Virtex®-E Field Programmable Gate Array (FPGA) IC 660 655360 43200 860-BGA Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV2000E-6FG860C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV2000E-6FG860C
FPGAs (Field Programmable Gate Array) XCV2000E-6FG860C
Virtex®-E Field Programmable Gate Array (FPGA) IC 660 655360 43200 860-BGA Exposed Pad

Virtex®-E Field Programmable Gate Array (FPGA) IC 660 655360 43200 860-BGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1170151-XCV2000E-6FG860C 696-XCV2000E-6FG860C XCV2000E-6FG860C XCV2000E-6FG860C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) BGA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 2.54E6 2.54E6 2.54E6 2.54E6
Logic Cells / Logic Blocks 43200 43200 43200 43200
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details