IC FPGA 660 I/O 1156FBGA Product overview: XCV1000E-7FG1156C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1000E-7FG1156
Win Source Part Number: 1356796-XCV1000E-7FG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Virtex®-E
Package: Tray
Product Status: Obsolete
Package / Case: 1156-BBGA
Supplier Device Package: 1156-FBGA (35x35)
Base Product Number: XCV1000E
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Voltage - Supply: 1.71V ~ 1.89V
Number of Logic Elements/Cells: 27648
Total RAM Bits: 393216
Number of I/O: 660
Number of LABs/CLBs: 6144
Number of Gates: 1569178
Virtex®-E Field Programmable Gate Array (FPGA) IC 660 393216 27648 1156-BBGA
Virtex®-E Field Programmable Gate Array (FPGA) IC 660 393216 27648 1156-BBGA
IC FPGA 660 I/O 1156FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCV1000E-7FG1156C | 1356796-XCV1000E-7FG1156C | XCV1000E-7FG1156C | XCV1000E-7FG1156C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.57E6 | 1.57E6 | 1.57E6 | 1.57E6 |
| Logic Cells / Logic Blocks | 27648 | 27648 | 27648 | 27648 |
| Package Type | Other; Tray | Other; 1156-BBGA | ||
| User I/Os | 660 pins | 660 pins | 660 pins |