Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XCV1000-6FG680C

Description
IC FPGA 512 I/O 680FTEBGA
Description
IC FPGA 512 I/O 680FTEBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XCV1000-6FG680C is a member of the Virtex FPGA family, designed for high-performance and high-capacity programmable logic applications. It features a density of 1,124,022 system gates and supports a maximum of 512 I/O pins. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources, configurable logic blocks (CLBs), and dedicated clock management circuitry, which includes four delay-locked loops (DLLs) for advanced clock control. The XCV1000-6FG680C is equipped with a flexible architecture that balances speed and density, featuring abundant registers and dedicated multiplier support for high-speed arithmetic operations. It is supported by Xilinx's Foundation and Alliance Development Systems, providing comprehensive design tools for development and implementation. This FPGA is suitable for complex designs requiring high performance and flexibility.

Datasheet Summary
Powered by GS/AI

The XCV1000-6FG680C is a member of the Virtex FPGA family, designed for high-performance and high-capacity programmable logic applications. It features a density of 1,124,022 system gates and supports a maximum of 512 I/O pins. The device operates at system performance levels up to 200 MHz and is compliant with 66-MHz PCI standards, making it suitable for high-speed applications. This FPGA utilizes a 0.22 Oºm 5-layer metal process, ensuring efficient silicon utilization and enhanced performance. It supports multiple programming modes, including SRAM-based in-system configuration, and offers unlimited re-programmability. The architecture includes a rich hierarchy of interconnect resources, configurable logic blocks (CLBs), and dedicated clock management circuitry, which includes four delay-locked loops (DLLs) for advanced clock control. The XCV1000-6FG680C is equipped with a flexible architecture that balances speed and density, featuring abundant registers and dedicated multiplier support for high-speed arithmetic operations. It is supported by Xilinx's Foundation and Alliance Development Systems, providing comprehensive design tools for development and implementation. This FPGA is suitable for complex designs requiring high performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XCV1000-6FG680C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCV1000-6FG680C
Embedded - FPGAs (Field Programmable Gate Array) XCV1000-6FG680C
IC FPGA 512 I/O 680FTEBGA

IC FPGA 512 I/O 680FTEBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCV1000-6FG680C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV1000-6FG680C
FPGAs (Field Programmable Gate Array) XCV1000-6FG680C
Virtex® Field Programmable Gate Array (FPGA) IC 512 131072 27648 680-LBGA Exposed Pad

Virtex® Field Programmable Gate Array (FPGA) IC 512 131072 27648 680-LBGA Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV1000-6FG680C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCV1000-6FG680C
FPGAs (Field Programmable Gate Array) XCV1000-6FG680C
Virtex® Field Programmable Gate Array (FPGA) IC 512 131072 27648 680-LBGA Exposed Pad

Virtex® Field Programmable Gate Array (FPGA) IC 512 131072 27648 680-LBGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV1000-6FG680C XCV1000-6FG680C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.12E6 1.12E6
Logic Cells / Logic Blocks 27648 27648
User I/Os 512 pins 512 pins
Package Type Other; 680-LBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details