Advanced Micro Devices, Inc. FPGA Programmable Logic Device XCKU9P-L1FFVE900I

Description
IC FPGA 304 I/O 900FCBGA Product overview: XCKU9P-L1FFVE900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU9P-L1FFVE900 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 304 I/O 900FCBGA Product overview: XCKU9P-L1FFVE900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU9P-L1FFVE900 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCKU9P-L1FFVE900I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU9P-L1FFVE900I
FPGA Programmable Logic Device 696-XCKU9P-L1FFVE900I
IC FPGA 304 I/O 900FCBGA Product overview: XCKU9P-L1FFVE900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU9P-L1FFVE900 I can be used for catalog matching and distributor lookup.

IC FPGA 304 I/O 900FCBGA Product overview: XCKU9P-L1FFVE900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU9P-L1FFVE900I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1005536-XCKU9P-L1FFVE900I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1005536-XCKU9P-L1FFVE900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1005536-XCKU9P-L1FFVE900I
Win Source Part Number: 1005536-XCKU9P-L1FFV E900I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 34260 Number of Logic Elements/Cells: 599550 Total RAM Bits: 41881600 Voltage - Supply: 0.698V ~ 0.876V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU9

Win Source Part Number: 1005536-XCKU9P-L1FFVE900I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 34260
Number of Logic Elements/Cells: 599550
Total RAM Bits: 41881600
Voltage - Supply: 0.698V ~ 0.876V
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU9

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCKU9P-L1FFVE900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU9P-L1FFVE900I
FPGAs (Field Programmable Gate Array) XCKU9P-L1FFVE900I
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU9P-L1FFVE900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU9P-L1FFVE900I
FPGAs (Field Programmable Gate Array) XCKU9P-L1FFVE900I
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41881600 599550 900-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCKU9P-L1FFVE900I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU9P-L1FFVE900I
Embedded - FPGAs (Field Programmable Gate Array) XCKU9P-L1FFVE900I
IC FPGA 304 I/O 900FCBGA

IC FPGA 304 I/O 900FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCKU9P-L1FFVE900I 1005536-XCKU9P-L1FFVE900I XCKU9P-L1FFVE900I XCKU9P-L1FFVE900I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 599550 599550 599550 599550
Package Type Other; Tray Other; 900-BBGA, FCBGA
User I/Os 312 pins 304 pins 304 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details