Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU5P-2FFVD900I

Description
Win Source Part Number: 1011812-XCKU5P-2FFVD 900I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU5
Request a Quote Datasheet
Description
Win Source Part Number: 1011812-XCKU5P-2FFVD 900I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1011812-XCKU5P-2FFVD900I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1011812-XCKU5P-2FFVD900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1011812-XCKU5P-2FFVD900I
Win Source Part Number: 1011812-XCKU5P-2FFVD 900I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale+™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 304 Number of LABs/CLBs: 27120 Number of Logic Elements/Cells: 474600 Total RAM Bits: 41984000 Voltage - Supply: 0.825V ~ 0.876V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU5

Win Source Part Number: 1011812-XCKU5P-2FFVD900I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale+™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 304
Number of LABs/CLBs: 27120
Number of Logic Elements/Cells: 474600
Total RAM Bits: 41984000
Voltage - Supply: 0.825V ~ 0.876V
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU5

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU5P-2FFVD900I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU5P-2FFVD900I
FPGA Programmable Logic Device 696-XCKU5P-2FFVD900I
IC FPGA 304 I/O 900FCBGA Product overview: XCKU5P-2FFVD900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU5P-2FFVD900I can be used for catalog matching and distributor lookup.

IC FPGA 304 I/O 900FCBGA Product overview: XCKU5P-2FFVD900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU5P-2FFVD900I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XCKU5P-2FFVD900I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU5P-2FFVD900I
Embedded - FPGAs (Field Programmable Gate Array) XCKU5P-2FFVD900I
IC FPGA 304 I/O 900FCBGA

IC FPGA 304 I/O 900FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU5P-2FFVD900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU5P-2FFVD900I
FPGAs (Field Programmable Gate Array) XCKU5P-2FFVD900I
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 900-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 900-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XCKU5P-2FFVD900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU5P-2FFVD900I
FPGAs (Field Programmable Gate Array) XCKU5P-2FFVD900I
Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 900-BBGA, FCBGA

Kintex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 304 41984000 474600 900-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1011812-XCKU5P-2FFVD900I 696-XCKU5P-2FFVD900I XCKU5P-2FFVD900I XCKU5P-2FFVD900I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 474600 474600 474600 474600
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.825V ~ 0.876V Other; 850 mV Other; 0.825V ~ 0.876V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details