Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCKU095-2FFVA1156E

Description
Win Source Part Number: 1011811-XCKU095-2FFV A1156E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 60518400 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU095
Request a Quote Datasheet
Description
Win Source Part Number: 1011811-XCKU095-2FFV A1156E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 60518400 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1011811-XCKU095-2FFVA1156E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1011811-XCKU095-2FFVA1156E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1011811-XCKU095-2FFVA1156E
Win Source Part Number: 1011811-XCKU095-2FFV A1156E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex® UltraScale™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 520 Number of LABs/CLBs: 67200 Number of Logic Elements/Cells: 1176000 Total RAM Bits: 60518400 Voltage - Supply: 0.922V ~ 0.979V Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XCKU095

Win Source Part Number: 1011811-XCKU095-2FFVA1156E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex® UltraScale™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 520
Number of LABs/CLBs: 67200
Number of Logic Elements/Cells: 1176000
Total RAM Bits: 60518400
Voltage - Supply: 0.922V ~ 0.979V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XCKU095

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCKU095-2FFVA1156E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCKU095-2FFVA1156E
FPGA Programmable Logic Device 696-XCKU095-2FFVA1156E
IC FPGA 520 I/O 1156FCBGA Product overview: XCKU095-2FFVA1156E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU095-2FFVA115 6E can be used for catalog matching and distributor lookup.

IC FPGA 520 I/O 1156FCBGA Product overview: XCKU095-2FFVA1156E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCKU095-2FFVA1156E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XCKU095-2FFVA1156E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XCKU095-2FFVA1156E
FPGAs (Field Programmable Gate Array) XCKU095-2FFVA1156E
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XCKU095-2FFVA1156E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XCKU095-2FFVA1156E
FPGAs (Field Programmable Gate Array) XCKU095-2FFVA1156E
Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 60518400 1176000 1156-BBGA, FCBGA

Kintex® UltraScale™ Field Programmable Gate Array (FPGA) IC 520 60518400 1176000 1156-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XCKU095-2FFVA1156E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XCKU095-2FFVA1156E
Embedded - FPGAs (Field Programmable Gate Array) XCKU095-2FFVA1156E
IC FPGA 520 I/O 1156FCBGA

IC FPGA 520 I/O 1156FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1011811-XCKU095-2FFVA1156E 696-XCKU095-2FFVA1156E XCKU095-2FFVA1156E XCKU095-2FFVA1156E XCKU095-2FFVA1156E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1.18E6 1.18E6 1.18E6 1.18E6
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.922V ~ 0.979V Other; 850 mV Other; 0.922V ~ 0.979V Other; 0.922V ~ 0.979V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details