IC FPGA ARTIXUP 368BGA Product overview: XCAU15P-1UBVA368I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCAU15P-1UBVA368
Win Source Part Number: 1351397-XCAU15P-1UBV
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix® UltraScale+
Package: Tray
Standard Package: 1
Number of I/O: 128
Number of LABs/CLBs: 9720
Number of Logic Elements/Cells: 170100
Total RAM Bits: 5347738
Voltage - Supply: 0.698V ~ 0.742V
Mounting Type: Surface Mount
Package / Case: 368-WFBGA, FCBGA
Supplier Device Package: 368-FCBGA (10.5x10.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: AMD
Artix® UltraScale+ Field Programmable Gate Array (FPGA) IC 128 5347738 170100 368-WFBGA, FCBGA
IC FPGA ARTIXUP 368BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCAU15P-1UBVA368I | 1351397-XCAU15P-1UBVA368I | XCAU15P-1UBVA368I | XCAU15P-1UBVA368I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 170100 | 170100 | 170100 | |
| Package Type | Other; Tray | Other; 368-WFBGA, FCBGA | Other; 368-WFBGA, FCBGA | |
| User I/Os | 128 pins | 128 pins |