Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z007S-2CLG225I

Description
Win Source Part Number: 1206426-XC7Z007S-2CL G225I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 766MHz Package: Tray Standard Package: 160 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 54 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 23K Logic Cells Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7Z007S2CLG225I; ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2011 Base Product Number: XC7Z007
Request a Quote Datasheet
Description
Win Source Part Number: 1206426-XC7Z007S-2CL G225I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 766MHz Package: Tray Standard Package: 160 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 54 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 23K Logic Cells Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7Z007S2CLG225I; ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2011 Base Product Number: XC7Z007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1206426-XC7Z007S-2CLG225I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1206426-XC7Z007S-2CLG225I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1206426-XC7Z007S-2CLG225I
Win Source Part Number: 1206426-XC7Z007S-2CL G225I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Zynq®-7000 Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 766MHz Package: Tray Standard Package: 160 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 54 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Artix™-7 FPGA, 23K Logic Cells Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7Z007S2CLG225I; ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2011 Base Product Number: XC7Z007

Win Source Part Number: 1206426-XC7Z007S-2CLG225I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Zynq®-7000
Core Processor: Single ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 766MHz
Package: Tray
Standard Package: 160
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 54
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Artix™-7 FPGA, 23K Logic Cells
Package / Case: 225-LFBGA, CSPBGA
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC7Z007S2CLG225I;
ECCN: 3A991D
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2011
Base Product Number: XC7Z007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1206426-XC7Z007S-2CLG225I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

TIBPAL20R4-20M High-Performance Impact<TM> PAL<R> Circuits - 8412904KA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 683 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A1460A-1PG207M - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 6000
User I/Os 168 pins
View Details