The XC7VX550T is a Virtex-7 FPGA for high-performance logic applications, housed in a 1158-ball FFG package. It operates with a 0.97-1.03 V internal supply voltage and supports commercial, industrial, and military temperature ranges up to 125°C. The device includes 24,624 logic cells, 27,648 block RAM bits, and 112 I/O pins supporting HP and HR I/O banks with differential standards like LVDS and HSTL. GTX transceivers operate up to 13.1 Gb/s. Power sequencing, supply ramp times, and I/O voltage levels are specified per the 7Series guidelines. The device is RoHS compliant and meets AEC-Q200 for automotive use.
Mfr: Freescale Semiconductor
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Number of LABs/CLBs: 1539
Number of Logic Elements/Cells: 24624
Total RAM Bits: 27648
Number of I/O: 112
Voltage - Supply: 3V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Special Purpose |
| Package Type | SOT3 |