Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-1FFG1927I

Description
Win Source Part Number: 1024066-XC7VX485T-1F FG1927I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1927-FCBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XC7VX485T-1FFG1927I7 004 Base Product Number: XC7VX485
Request a Quote Datasheet
Description
Win Source Part Number: 1024066-XC7VX485T-1F FG1927I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1927-FCBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XC7VX485T-1FFG1927I7 004 Base Product Number: XC7VX485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1024066-XC7VX485T-1FFG1927I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1024066-XC7VX485T-1FFG1927I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1024066-XC7VX485T-1FFG1927I
Win Source Part Number: 1024066-XC7VX485T-1F FG1927I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 600 Number of LABs/CLBs: 37950 Number of Logic Elements/Cells: 485760 Total RAM Bits: 37969920 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1924-BBGA, FCBGA Supplier Device Package: 1927-FCBGA (45x45) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XC7VX485T-1FFG1927I7 004 Base Product Number: XC7VX485

Win Source Part Number: 1024066-XC7VX485T-1FFG1927I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 37950
Number of Logic Elements/Cells: 485760
Total RAM Bits: 37969920
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1924-BBGA, FCBGA
Supplier Device Package: 1927-FCBGA (45x45)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: XC7VX485T-1FFG1927I7004
Base Product Number: XC7VX485

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7VX485T-1FFG1927I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX485T-1FFG1927I
FPGA Programmable Logic Device 696-XC7VX485T-1FFG1927I
IC FPGA 600 I/O 1927FCBGA Product overview: XC7VX485T-1FFG1927I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX485T-1FFG19 27I can be used for catalog matching and distributor lookup.

IC FPGA 600 I/O 1927FCBGA Product overview: XC7VX485T-1FFG1927I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX485T-1FFG1927I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX485T-1FFG1927I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX485T-1FFG1927I
Embedded - FPGAs (Field Programmable Gate Array) XC7VX485T-1FFG1927I
IC FPGA 600 I/O 1927FCBGA

IC FPGA 600 I/O 1927FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX485T-1FFG1927I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7VX485T-1FFG1927I
FPGAs (Field Programmable Gate Array) XC7VX485T-1FFG1927I
IC FPGA 600 I/O 1927FCBGA

IC FPGA 600 I/O 1927FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX485T-1FFG1927I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX485T-1FFG1927I
FPGAs (Field Programmable Gate Array) XC7VX485T-1FFG1927I
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 600 37969920 485760 1924-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1024066-XC7VX485T-1FFG1927I 696-XC7VX485T-1FFG1927I XC7VX485T-1FFG1927I XC7VX485T-1FFG1927I XC7VX485T-1FFG1927I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 485760 485760 485760 485760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1.2 V to 3.3 V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Package Type Other; Tray Other; 1924-BBGA, FCBGA Other; 1924-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details