Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7VX330T-2FFV1761C

Description
IC FPGA 700 I/O 1760FCBGA Product overview: XC7VX330T-2FFV1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFV17 61C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 700 I/O 1760FCBGA Product overview: XC7VX330T-2FFV1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFV17 61C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7VX330T-2FFV1761C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7VX330T-2FFV1761C
FPGA Programmable Logic Device 696-XC7VX330T-2FFV1761C
IC FPGA 700 I/O 1760FCBGA Product overview: XC7VX330T-2FFV1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFV17 61C can be used for catalog matching and distributor lookup.

IC FPGA 700 I/O 1760FCBGA Product overview: XC7VX330T-2FFV1761C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7VX330T-2FFV1761C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1029083-XC7VX330T-2FFV1761C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1029083-XC7VX330T-2FFV1761C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1029083-XC7VX330T-2FFV1761C
Win Source Part Number: 1029083-XC7VX330T-2F FV1761C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-7 XT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 700 Number of LABs/CLBs: 25500 Number of Logic Elements/Cells: 326400 Total RAM Bits: 27648000 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1761-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC7VX330T-2FFV1761CX C7VX330T2FFV1761C; ECCN: 3A991D Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Product Status: Obsolete

Win Source Part Number: 1029083-XC7VX330T-2FFV1761C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-7 XT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 700
Number of LABs/CLBs: 25500
Number of Logic Elements/Cells: 326400
Total RAM Bits: 27648000
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1761-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC7VX330T-2FFV1761CXC7VX330T2FFV1761C;
ECCN: 3A991D
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFV1761C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFV1761C
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFV1761C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFV1761C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFV1761C
FPGAs (Field Programmable Gate Array) XC7VX330T-2FFV1761C
Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Virtex®-7 XT Field Programmable Gate Array (FPGA) IC 700 27648000 326400 1760-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7VX330T-2FFV1761C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7VX330T-2FFV1761C
Embedded - FPGAs (Field Programmable Gate Array) XC7VX330T-2FFV1761C
IC FPGA 700 I/O 1760FCBGA

IC FPGA 700 I/O 1760FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7VX330T-2FFV1761C 1029083-XC7VX330T-2FFV1761C XC7VX330T-2FFV1761C XC7VX330T-2FFV1761C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326400 326400 326400 326400
Package Type Other; Bulk Other; 1760-BBGA, FCBGA
User I/Os 700 pins 700 pins 700 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details