Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XC7S6-1FTGB196Q

Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Product Status: Active Number of LABs/CLBs: 469 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TJ) Package / Case: 196-LBGA, CSPBGA Supplier Device Package: 196-CSBGA (15x15)
Request a Quote Datasheet
Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Product Status: Active Number of LABs/CLBs: 469 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TJ) Package / Case: 196-LBGA, CSPBGA Supplier Device Package: 196-CSBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Product Status: Active Number of LABs/CLBs: 469 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TJ) Package / Case: 196-LBGA, CSPBGA Supplier Device Package: 196-CSBGA (15x15)

Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Product Status: Active
Number of LABs/CLBs: 469
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TJ)
Package / Case: 196-LBGA, CSPBGA
Supplier Device Package: 196-CSBGA (15x15)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S6-1FTGB196Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S6-1FTGB196Q
FPGA Programmable Logic Device 696-XC7S6-1FTGB196Q
IC FPGA 100 I/O 196CSBGA Product overview: XC7S6-1FTGB196Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S6-1FTGB196Q can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 196CSBGA Product overview: XC7S6-1FTGB196Q from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S6-1FTGB196Q can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-1FTGB196Q - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S6-1FTGB196Q
Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1FTGB196Q
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC7S6-1FTGB196Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC7S6-1FTGB196Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S6-1FTGB196Q
IC FPGA 100 I/O 196CSBGA

IC FPGA 100 I/O 196CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7S6-1FTGB196Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S6-1FTGB196Q
FPGAs (Field Programmable Gate Array) XC7S6-1FTGB196Q
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 184320 6000 196-LBGA, CSPBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7S6-1FTGB196Q XC7S6-1FTGB196Q XC7S6-1FTGB196Q XC7S6-1FTGB196Q
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 6000 6000
Package Type Other; Tray Other; 196-LBGA, CSPBGA
User I/Os 100 pins 100 pins 100 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details