Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XC7A75T-3CSG324E

Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Product Status: Active Number of LABs/CLBs: 5900 Total RAM Bits: 3870720 Operating Temperature: 0°C ~ 100°C (TJ) Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15)
Request a Quote Datasheet
Description
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Product Status: Active Number of LABs/CLBs: 5900 Total RAM Bits: 3870720 Operating Temperature: 0°C ~ 100°C (TJ) Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Product Status: Active Number of LABs/CLBs: 5900 Total RAM Bits: 3870720 Operating Temperature: 0°C ~ 100°C (TJ) Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15)

Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Product Status: Active
Number of LABs/CLBs: 5900
Total RAM Bits: 3870720
Operating Temperature: 0°C ~ 100°C (TJ)
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7A75T-3CSG324E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A75T-3CSG324E
FPGA Programmable Logic Device 696-XC7A75T-3CSG324E
IC FPGA 210 I/O 324CSBGA Product overview: XC7A75T-3CSG324E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A75T-3CSG324E can be used for catalog matching and distributor lookup.

IC FPGA 210 I/O 324CSBGA Product overview: XC7A75T-3CSG324E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A75T-3CSG324E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-3CSG324E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-3CSG324E
Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-3CSG324E
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7A75T-3CSG324E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A75T-3CSG324E
FPGAs (Field Programmable Gate Array) XC7A75T-3CSG324E
Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A75T-3CSG324E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A75T-3CSG324E
FPGAs (Field Programmable Gate Array) XC7A75T-3CSG324E
Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 3870720 75520 324-LFBGA, CSPBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7A75T-3CSG324E XC7A75T-3CSG324E XC7A75T-3CSG324E
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75520 75520 75520
Package Type Other; Tray Other; 324-LFBGA, CSPBGA
User I/Os 210 pins 210 pins 210 pins
Unlock Full Specs
to access all available technical data