IC FPGA 240 I/O 484FBGA Product overview: XC6VLX75T-2FFG484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX75T-2FFG48
Win Source Part Number: 1354462-XC6VLX75T-2F
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex®-6 LXT
Package: Tray
Product Status: Active
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Base Product Number: XC6VLX75
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 74496
Total RAM Bits: 5750784
Number of I/O: 240
Number of LABs/CLBs: 5820
IC FPGA 240 I/O 484FBGA
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 5750784 74496 484-BBGA
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 240 5750784 74496 484-BBGA
IC FPGA 240 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC6VLX75T-2FFG484I | 1354462-XC6VLX75T-2FFG484I | XC6VLX75T-2FFG484I | XC6VLX75T-2FFG484I | XC6VLX75T-2FFG484I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 74496 | 74496 | 74496 | 74496 | |
| Package Type | Other; Tray | Other; 484-BBGA | Other; 484-BBGA | ||
| Internal Frequency | 1600 MHz | ||||
| User I/Os | 240 pins | 240 pins | 240 pins |