Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters XC5204-5PQ160C0280

Description
Win Source Part Number: 980497-XC5204-5PQ160 C0280 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XILXLXXC5204-5PQ160C 0280,2156-XC5204-5PQ 160C0280 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 980497-XC5204-5PQ160 C0280 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XILXLXXC5204-5PQ160C 0280,2156-XC5204-5PQ 160C0280 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 980497-XC5204-5PQ160C0280 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
980497-XC5204-5PQ160C0280
Integrated Circuits (ICs) - Logic - Gates and Inverters 980497-XC5204-5PQ160C0280
Win Source Part Number: 980497-XC5204-5PQ160 C0280 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XILXLXXC5204-5PQ160C 0280,2156-XC5204-5PQ 160C0280 RoHS Status: Not applicable

Win Source Part Number: 980497-XC5204-5PQ160C0280
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: XILXLXXC5204-5PQ160C0280,2156-XC5204-5PQ160C0280
RoHS Status: Not applicable

Buy Now Datasheet
Gates and Inverters - XC5204-5PQ160C0280 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
XC5204-5PQ160C0280
Gates and Inverters XC5204-5PQ160C0280
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 980497-XC5204-5PQ160C0280 XC5204-5PQ160C0280
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54LS10DMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details