Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4VFX100-10FF1517C

Description
Win Source Part Number: 1198924-XC4VFX100-10 FF1517C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-4 FX Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4VFX10010FF1517C; ECCN: 3A001A7A Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4VFX100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1198924-XC4VFX100-10 FF1517C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-4 FX Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4VFX10010FF1517C; ECCN: 3A001A7A Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4VFX100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1198924-XC4VFX100-10FF1517C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1198924-XC4VFX100-10FF1517C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1198924-XC4VFX100-10FF1517C
Win Source Part Number: 1198924-XC4VFX100-10 FF1517C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-4 FX Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 768 Number of LABs/CLBs: 10544 Number of Logic Elements/Cells: 94896 Total RAM Bits: 6930432 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4VFX10010FF1517C; ECCN: 3A001A7A Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4VFX100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1198924-XC4VFX100-10FF1517C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-4 FX
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 768
Number of LABs/CLBs: 10544
Number of Logic Elements/Cells: 94896
Total RAM Bits: 6930432
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4VFX10010FF1517C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4VFX100
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4VFX100-10FF1517C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VFX100-10FF1517C
FPGA Programmable Logic Device 696-XC4VFX100-10FF1517C
IC FPGA 768 I/O 1517FCBGA Product overview: XC4VFX100-10FF1517C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-10FF15 17C can be used for catalog matching and distributor lookup.

IC FPGA 768 I/O 1517FCBGA Product overview: XC4VFX100-10FF1517C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX100-10FF1517C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4VFX100-10FF1517C
FPGAs (Field Programmable Gate Array) XC4VFX100-10FF1517C
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4VFX100-10FF1517C
FPGAs (Field Programmable Gate Array) XC4VFX100-10FF1517C
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 768 6930432 94896 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX100-10FF1517C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX100-10FF1517C
Embedded - FPGAs (Field Programmable Gate Array) XC4VFX100-10FF1517C
IC FPGA 768 I/O 1517FCBGA

IC FPGA 768 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1198924-XC4VFX100-10FF1517C 696-XC4VFX100-10FF1517C XC4VFX100-10FF1517C XC4VFX100-10FF1517C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 94896 94896 94896 94896
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details